Amphenol Industrial Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial ACC02E16S-8P-A24

Description
AC 5C 5#16S PIN RECP BOX
Request a Quote Datasheet
Description
AC 5C 5#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 5C 5#16S PIN RECP BOX

AC 5C 5#16S PIN RECP BOX

Buy Now
 - Amphenol ACC02E16S-8P-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 5C 5#16S PIN RECP BOX

AC 5C 5#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial - 96J0621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial
96J0621
Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial 96J0621
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 5 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02E16S-8P-A24 Amphenol ACC02E16S-8P-A24 96J0621
Product Name Circular Connector, Receptacle, Size 16S, 5 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Terminal Blocks - 39.4112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2611/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers