Amphenol Industrial Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial ACC02E16S-1P

Description
AC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet
Description
AC 7C 7#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 7C 7#16S PIN RECP BOX

AC 7C 7#16S PIN RECP BOX

Buy Now
 - Amphenol ACC02E16S-1P - PEI-Genesis
Philadelphia, PA, United States
AC 7C 7#16S PIN RECP BOX

AC 7C 7#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial - 96J0617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial
96J0617
Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial 96J0617
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02E16S-1P Amphenol ACC02E16S-1P 96J0617
Product Name Circular Connector, Receptacle, Size 16S, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products