Amphenol Industrial Circular Connector, Receptacle, Size 16, 4 Position, Box; Product Range Amphenol Industrial ACC02E16-9PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 16, 4 Position, Box; Product Range Amphenol Industrial - 96J0616 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 4 Position, Box; Product Range Amphenol Industrial
96J0616
Circular Connector, Receptacle, Size 16, 4 Position, Box; Product Range Amphenol Industrial 96J0616
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0616
Product Name Circular Connector, Receptacle, Size 16, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details