AC 2C 2#16S PIN RECP BOX
AC 2C 2#16S PIN RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACC02E14S-9P-025-LC | Amphenol ACC02E14S-9P-025-LC | 96J0613 |
| Product Name | Circular Connector, Receptacle, Size 14S, 2 Position, Box; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |