Amphenol Industrial Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial ACC02E14S-2P

Description
AC 4C 4#16S PIN RECP BOX
Request a Quote
Description
AC 4C 4#16S PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14S, 4 Position, Box from Amphenol Industrial is designed for robust industrial applications. It features a box mount receptacle style with four crimp pin contacts and a threaded coupling mechanism. This connector is suitable for environments requiring durability and reliability, with a focus on moisture resistance and vibration resistance. The product is RoHS compliant, ensuring it meets environmental standards. It is ideal for use in various sectors, including mass transportation, automotive, and heavy equipment. The connector's design allows for easy integration into existing systems, making it a practical choice for engineers seeking reliable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14S, 4 Position, Box from Amphenol Industrial is designed for robust industrial applications. It features a box mount receptacle style with four crimp pin contacts and a threaded coupling mechanism. This connector is suitable for environments requiring durability and reliability, with a focus on moisture resistance and vibration resistance. The product is RoHS compliant, ensuring it meets environmental standards. It is ideal for use in various sectors, including mass transportation, automotive, and heavy equipment. The connector's design allows for easy integration into existing systems, making it a practical choice for engineers seeking reliable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 4C 4#16S PIN RECP BOX

AC 4C 4#16S PIN RECP BOX

Buy Now
 - Amphenol ACC02E14S-2P - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16S PIN RECP BOX

AC 4C 4#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial - 96J0612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
96J0612
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial 96J0612
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02E14S-2P Amphenol ACC02E14S-2P 96J0612
Product Name Circular Connector, Receptacle, Size 14S, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data