Amphenol Industrial Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial ACC02A32-7SB-003

Description
ACB 35C 7#12, 28#16 SKT RECP
Request a Quote Datasheet
Description
ACB 35C 7#12, 28#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02A32-7SB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 35C 7#12, 28#16 SKT RECP

ACB 35C 7#12, 28#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial - 96J0608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial
96J0608
Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial 96J0608
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02A32-7SB-003 96J0608
Product Name Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-002-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details