Amphenol Industrial Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial ACC02A32-22S

Description
AC 54C 54#16 SKT RECP BOX
Request a Quote Datasheet
Description
AC 54C 54#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02A32-22S - PEI-Genesis
Philadelphia, PA, United States
AC 54C 54#16 SKT RECP BOX

AC 54C 54#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial - 96J0606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
96J0606
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial 96J0606
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02A32-22S 96J0606
Product Name Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1330-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details