The Circular Connector, Receptacle, Size 32, 54 Position, Box from Amphenol Industrial is designed for robust industrial applications. It features a box mount receptacle style with 54 crimp pin contacts and a threaded coupling mechanism. The connector is constructed with a rugged aluminum shell, ensuring durability and reliability in various environments. It is suitable for applications requiring high resistance to vibration and moisture, with a temperature operating range of -55°C to +125°C. The product is RoHS compliant, making it environmentally acceptable for use in diverse industries, including mass transportation and heavy equipment. This connector is part of the AC Series, known for its versatility and extensive insert patterns, providing flexibility for different project requirements.
AC 54C 54#16 PIN RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts;
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; PRODUCT RANGE:AC SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:54CONTACTS;
| PEI-Genesis | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACC02A32-22P | 96J0605 | 36238705 |
| Product Name | Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial | Connector/Terminal/Pin | |
| Gender | Female / Jack | Female / Jack |