Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02A32-17P-003

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02A32-17P-003
MIL Spec Connector - MIL-DTL 5015, I ACC02A32-17P-003
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC02A32-17P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#4 PIN RECP BOX

AC 4C 4#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial - 96J0603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial
96J0603
Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial 96J0603
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02A32-17P-003 Amphenol ACC02A32-17P-003 96J0603
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 32, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers