Amphenol Industrial Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial ACC02A28-6P-025

Description
AC 3C 3#4 PIN RECP BOX
Request a Quote Datasheet
Description
AC 3C 3#4 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02A28-6P-025 - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#4 PIN RECP BOX

AC 3C 3#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial - 96J0602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial
96J0602
Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial 96J0602
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02A28-6P-025 96J0602
Product Name Circular Connector, Receptacle, Size 28, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details