Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02A24-9P-025

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02A24-9P-025
MIL Spec Connector - MIL-DTL 5015, I ACC02A24-9P-025
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC02A24-9P-025 - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#4 PIN RECP BOX

AC 2C 2#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial - 96J0596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial
96J0596
Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial 96J0596
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02A24-9P-025 Amphenol ACC02A24-9P-025 96J0596
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data