Amphenol Industrial Circular Connector, Receptacle, Size 24, 28 Position, Box; Product Range Amphenol Industrial ACC02A24-96P-025

Description
AC 28C 28#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 28C 28#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02A24-96P-025 - PEI-Genesis
Philadelphia, PA, United States
AC 28C 28#16 PIN RECP BOX

AC 28C 28#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 28 Position, Box; Product Range Amphenol Industrial - 96J0597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 28 Position, Box; Product Range Amphenol Industrial
96J0597
Circular Connector, Receptacle, Size 24, 28 Position, Box; Product Range Amphenol Industrial 96J0597
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 28 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 28 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02A24-96P-025 96J0597
Product Name Circular Connector, Receptacle, Size 24, 28 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details