Amphenol Industrial Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial ACC02A22-28SB-025

Description
ACB 7C 7#12 SKT RECP
Request a Quote Datasheet
Description
ACB 7C 7#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02A22-28SB-025 - PEI-Genesis
Philadelphia, PA, United States
ACB 7C 7#12 SKT RECP

ACB 7C 7#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial - 07H1944 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial
07H1944
Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial 07H1944
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02A22-28SB-025 07H1944
Product Name Circular Connector, Receptacle, Size 22, 7 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details