Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02A22-14P-003

Description
AC 19C 19#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 19C 19#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02A22-14P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 19C 19#16 PIN RECP BOX

AC 19C 19#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02A22-14P-003
MIL Spec Connector - MIL-DTL 5015, I ACC02A22-14P-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial - 96J0591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial
96J0591
Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial 96J0591
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 19 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02A22-14P-003 ACC02A22-14P-003 96J0591
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 22, 19 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers