Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC02A20-19P-003

Description
AC 3C 3#8 PIN RECP BOX
Request a Quote Datasheet
Description
AC 3C 3#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC02A20-19P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#8 PIN RECP BOX

AC 3C 3#8 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC02A20-19P-003
MIL Spec Connector - MIL-DTL 5015, I ACC02A20-19P-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial - 96J0588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial
96J0588
Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial 96J0588
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC02A20-19P-003 ACC02A20-19P-003 96J0588
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - U237A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details