Amphenol Industrial Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial ACC02A18-1P-003

Description
AC 10C 10#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 10C 10#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 10C 10#16 PIN RECP BOX

AC 10C 10#16 PIN RECP BOX

Buy Now
 - Amphenol ACC02A18-1P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 10C 10#16 PIN RECP BOX

AC 10C 10#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial - 96J0586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
96J0586
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial 96J0586
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC02A18-1P-003 Amphenol ACC02A18-1P-003 96J0586
Product Name Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data