AC 2C 2#4 PIN RECP LINE
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 2 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACC01F24-9P-003 | 96J0581 |
| Product Name | Circular Connector Receptacle, Size 24, 2 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Female / Jack |