Amphenol Industrial Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial ACC01E20-27P-003

Description
AC 14C 14#16 PIN RECP LINE
Request a Quote Datasheet
Description
AC 14C 14#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC01E20-27P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 14C 14#16 PIN RECP LINE

AC 14C 14#16 PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial - 96J0578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial
96J0578
Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial 96J0578
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC01E20-27P-003 96J0578
Product Name Circular Connector Receptacle Size 20, 14 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data