Amphenol Industrial Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial ACC01E14S-2S-003

Description
AC 4C 4#16S SKT RECP LINE
Request a Quote Datasheet
Description
AC 4C 4#16S SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC01E14S-2S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16S SKT RECP LINE

AC 4C 4#16S SKT RECP LINE

Buy Now
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J0577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J0577
Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J0577
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC01E14S-2S-003 96J0577
Product Name Circular Connector Receptacle Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details