Amphenol Industrial Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial ACC01E10SL-4P-025

Description
AC 2C 2#16S PIN RECP LINE
Request a Quote Datasheet
Description
AC 2C 2#16S PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 2C 2#16S PIN RECP LINE

AC 2C 2#16S PIN RECP LINE

Buy Now
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 96J0574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
96J0574
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 96J0574
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ACC01E10SL-4P-025 96J0574
Product Name Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22025-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details