Amphenol Industrial Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial ACC01AF36-10SB

Description
ACB 48C 48#16 SKT RECP
Request a Quote Datasheet
Description
ACB 48C 48#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC01AF36-10SB - PEI-Genesis
Philadelphia, PA, United States
ACB 48C 48#16 SKT RECP

ACB 48C 48#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 72C8520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial
72C8520
Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial 72C8520
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:36-10 RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Insert Arrangement:36-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC01AF36-10SB 72C8520
Product Name Circular Connector Receptacle Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data