Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC01A24-67P-003

Description
AC 19C 19#12 PIN RECP LINE
Request a Quote Datasheet
Description
AC 19C 19#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC01A24-67P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 19C 19#12 PIN RECP LINE

AC 19C 19#12 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC01A24-67P-003
MIL Spec Connector - MIL-DTL 5015, I ACC01A24-67P-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J0572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J0572
Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J0572
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACC01A24-67P-003 ACC01A24-67P-003 96J0572
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details