AMPHENOL CORPORATION
ACC01A16-9PY-025 -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
ACC01A16-9PY-025
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ACC01A16-9PY-025 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
20.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details