AMPHENOL CORPORATION
ACC00F24-11SW-003-LC -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
ACC00F24-11SW-003-LC
Description
AC 9C 6#12, 3#8 SKT RECP
Request a Quote
Email Supplier
Description
AC 9C 6#12, 3#8 SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol ACC00F24-11SW-003-LC |
ACC00F24-11SW-003-LC |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details