Amphenol Industrial Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial ACC00E36-10P-003

Description
AC 48C 48#16 PIN RECP WALL
Request a Quote Datasheet
Description
AC 48C 48#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC00E36-10P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 48C 48#16 PIN RECP WALL

AC 48C 48#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial - 96J0570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial
96J0570
Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial 96J0570
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 48 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 48 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC00E36-10P-003 96J0570
Product Name Circular Connector Receptacle, Size 36, 48 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Circular Connector Assemblies - 4850.2300-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 12 to 100 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers