Amphenol Industrial Ac 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial ACC00E28-12P-003

Description
AC 26C 26#16 PIN RECP
Request a Quote
Description
AC 26C 26#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACC00E28-12P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 26C 26#16 PIN RECP

AC 26C 26#16 PIN RECP

Buy Now
Ac 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial - 25T3831 - Newark, An Avnet Company
Chicago, IL, United States
Ac 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial
25T3831
Ac 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial 25T3831
AC 26C 26#16 PIN RECP ROHS COMPLIANT: NO

AC 26C 26#16 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACC00E28-12P-003 25T3831
Product Name Ac 26C 26#16 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details