Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACC00E14S-2P-003

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACC00E14S-2P-003
MIL Spec Connector - MIL-DTL 5015, I ACC00E14S-2P-003
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACC00E14S-2P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16 PIN RECP WALL

AC 4C 4#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial - 96J0566 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial
96J0566
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial 96J0566
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Product Range:AC Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACC00E14S-2P-003 Amphenol ACC00E14S-2P-003 96J0566
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 14S, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1601-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details