Amphenol Corporation
ACC00A28-7SX-003
Description
AC 2C 2#4 SKT RECP
Request a Quote
Email Supplier
Description
AC 2C 2#4 SKT RECP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol ACC00A28-7SX-003 |
|
Gender
|
Female / Jack
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details