Amphenol Sine Systems D Shell Female To Female Bnc Amphenol ACBNCJJDW

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Shell Female To Female Bnc Amphenol - 08AK9399 - Newark, An Avnet Company
Chicago, IL, United States
D Shell Female To Female Bnc Amphenol
08AK9399
D Shell Female To Female Bnc Amphenol 08AK9399
D SHELL FEMALE TO FEMALE BNC

D SHELL FEMALE TO FEMALE BNC

Supplier's Site
RF Adapters - In Series - ACBNCJJDW - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
ACBNCJJDW
RF Adapters - In Series ACBNCJJDW
RF Adapters - In Series D SHELL FML-FML BNC

RF Adapters - In Series D SHELL FML-FML BNC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACBNCJJDW 08AK9399 ACBNCJJDW
Product Name D Shell Female To Female Bnc Amphenol RF Adapters - In Series
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 12.400 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details