Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACA3108E20-27PB

Description
ACB 14C 14#16 SKT PLUG RTANG
Request a Quote
Description
ACB 14C 14#16 SKT PLUG RTANG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACA3108E20-27PB - PEI-Genesis
Philadelphia, PA, United States
ACB 14C 14#16 SKT PLUG RTANG

ACB 14C 14#16 SKT PLUG RTANG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACA3108E20-27PB
MIL Spec Connector - MIL-DTL 5015, I ACA3108E20-27PB
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial - 81H6234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
81H6234
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial 81H6234
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:ACA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:ACA-B Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACA3108E20-27PB ACA3108E20-27PB 81H6234
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details