Amphenol Corporation
Acb 4C 4#12 Pin Plug Amphenol Industrial
ACA3106F20-4PBA232
Description
ACB 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACB 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Acb 4C 4#12 Pin Plug Amphenol Industrial
95T4265
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol ACA3106F20-4PBA232 |
95T4265 |
|
Product Name
|
|
Acb 4C 4#12 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers