Amphenol Industrial Circular Connector Rcpt Size 14S, 5Pos, Cable; Product Range Amphenol Industrial ACA3106F14S-5SB(F80)

Description
CIRCULAR CONNECTOR RCPT SIZE 14S, 5POS, CABLE; Product Range:ACA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RCPT SIZE 14S, 5POS, CABLE; Product Range:ACA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 14S, 5Pos, Cable; Product Range Amphenol Industrial - 81H6208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14S, 5Pos, Cable; Product Range Amphenol Industrial
81H6208
Circular Connector Rcpt Size 14S, 5Pos, Cable; Product Range Amphenol Industrial 81H6208
CIRCULAR CONNECTOR RCPT SIZE 14S, 5POS, CABLE; Product Range:ACA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14S, 5POS, CABLE; Product Range:ACA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81H6208
Product Name Circular Connector Rcpt Size 14S, 5Pos, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12343-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details