Amphenol Corporation Acb 8C 8#16 Pin Plug Rohs Compliant Amphenol Industrial ACA3106E20-7PB

Description
ACB 8C 8#16 PIN PLUG
Request a Quote
Description
ACB 8C 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ACB 8C 8#16 PIN PLUG

ACB 8C 8#16 PIN PLUG

Buy Now
 - Amphenol ACA3106E20-7PB - PEI-Genesis
Philadelphia, PA, United States
ACB 8C 8#16 PIN PLUG

ACB 8C 8#16 PIN PLUG

Buy Now
Acb 8C 8#16 Pin Plug Rohs Compliant Amphenol Industrial - 30M3311 - Newark, An Avnet Company
Chicago, IL, United States
Acb 8C 8#16 Pin Plug Rohs Compliant Amphenol Industrial
30M3311
Acb 8C 8#16 Pin Plug Rohs Compliant Amphenol Industrial 30M3311
ACB 8C 8#16 PIN PLUG ROHS COMPLIANT: NO

ACB 8C 8#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site
Plug/Receptacle - 15972475 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
15972475
Plug/Receptacle 15972475
ACB 8C 8#16 PIN PLUG. FREE 2 YEAR RADWELL WARRANTY

ACB 8C 8#16 PIN PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACA3106E20-7PB Amphenol ACA3106E20-7PB 30M3311 15972475
Product Name Acb 8C 8#16 Pin Plug Rohs Compliant Amphenol Industrial Plug/Receptacle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details