Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted ACA3106E20-27SB

Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote
Description
Connectors Circlr,Industrial,Me tal,Assembld/Kitted
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - ACA3106E20-27SB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
ACA3106E20-27SB
Connectors Circlr,Industrial,Metal,Assembld/Kitted ACA3106E20-27SB
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACA3106E20-27SB
MIL Spec Connector - MIL-DTL 5015, I ACA3106E20-27SB
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACA3106E20-27SB - PEI-Genesis
Philadelphia, PA, United States
ACB 14C 14#16 SKT PLUG

ACB 14C 14#16 SKT PLUG

Buy Now
Connector/Terminal/Pin - 15972465 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15972465
Connector/Terminal/Pin 15972465
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, CABLE; PRODUCT RANGE:ACA-B SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, ; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:REVERSE BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, CABLE; PRODUCT RANGE:ACA-B SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, ; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:REVERSE BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Reverse Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug Rohs Compliant Amphenol Industrial - 02P0866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Reverse Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug Rohs Compliant Amphenol Industrial
02P0866
Circular Connector, Reverse Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug Rohs Compliant Amphenol Industrial 02P0866
Circular Connector, Reverse Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug RoHS Compliant: No

Circular Connector, Reverse Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACA3106E20-27SB ACA3106E20-27SB Amphenol ACA3106E20-27SB 15972465 02P0866
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL 5015, I Connector/Terminal/Pin Circular Connector, Reverse Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details