CONNECTOR
ACA-B RECE
ACB 14C 14#16 SKT RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts;
Circular Connector, Reverse Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No
| Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACA3102E20-27SB | ACA3102E20-27SB | Amphenol ACA3102E20-27SB | 81H6030 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |