Conn Circular PIN 14 POS Solder ST Box Mount 14 Terminal 1 Port Product overview: ACA3102E20-27PB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ACA3102E20-27PB can be used for catalog matching and distributor lookup.
Connectors Circlr,Industrial,Me
Win Source Part Number: 1056614-ACA3102E20-2
Category: Connectors, Interconnects>Circul
Series: ACA-B, MIL-5015 Derivative
Number of Positions: 14
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Automation, Industrial, Instrumentation, Testing Equipment
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-27
Contact Finish - Mating: Silver
Cable Opening: 1.142" (29.01mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Insert Material: Polychloroprene
Alternative Parts (Cross-Reference): MS3102A10SL-4P; MS3102A28-21P; 97-3102A-20-7S; MS3102A14S-2P; 97-3102A-22-14P; 97-3102A-22-14S;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIACA3102E20-27PB
Base Product Number: ACA3102
RoHS Status: RoHS non-compliant
Primary Material: Metal
ACB 14C 14#16 PIN RECP BOX
ACB 14C 14#16 PIN RECP BOX
CIRCULAR CONNECTOR, PLUG, SIZE 20, 14 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts;
Circular Connector, Reverse Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-ACA3102E20-27PB | ACA3102E20-27PB | 1056614-ACA3102E20-27PB | Amphenol ACA3102E20-27PB | ACA3102E20-27PB | 81H6028 | 46T0774 |
| Product Name | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Connectors, Interconnects - Circular Connectors | Circular Connector, Plug, Size 20, 14 Position, Box; Product Range Amphenol Industrial | Circular Connector, Reverse Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Amphenol Industrial | ||
| Termination | Solder | Solder Cup | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Panel Mount |