ACB 5C 5#12 SKT RECP
CONNECTOR
CIRCULAR CONN, RCPT, SIZE 18, 5POS, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Circular Connector, Reverse Bayonet, Circular Industrial, MIL - C - 5015 Series (VG95234) RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACA3102E18-11SB | ACA3102E18-11SB | 81H6011 | 21M9084 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Conn, Rcpt, Size 18, 5Pos, Box; Product Range Amphenol Industrial | Circular Connector, Reverse Bayonet, Circular Industrial, Mil - C - 5015 Series (Vg95234) Rohs Compliant Amphenol Industrial | |
| Gender | Female / Jack |