Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACA3102E14S-1PBF80F0

Description
ACB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet
Description
ACB 3C 3#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACA3102E14S-1PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
ACB 3C 3#16S PIN RECP BOX

ACB 3C 3#16S PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACA3102E14S-1PBF80F0
MIL Spec Connector - MIL-DTL 5015, I ACA3102E14S-1PBF80F0
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial - 96J0549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
96J0549
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial 96J0549
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACA3102E14S-1PBF80F0 ACA3102E14S-1PBF80F0 96J0549
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data