Amphenol Industrial Circular Connector, Plug, Size 12S, 2 Position, Box; Product Range Amphenol Industrial ACA3102E12S-3PB

Description
CIRCULAR CONNECTOR, PLUG, SIZE 12S, 2 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, SIZE 12S, 2 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 12S, 2 Position, Box; Product Range Amphenol Industrial - 81H5971 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 12S, 2 Position, Box; Product Range Amphenol Industrial
81H5971
Circular Connector, Plug, Size 12S, 2 Position, Box; Product Range Amphenol Industrial 81H5971
CIRCULAR CONNECTOR, PLUG, SIZE 12S, 2 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 12S, 2 POSITION, BOX; Product Range:ACA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81H5971
Product Name Circular Connector, Plug, Size 12S, 2 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data