USB A - USB A D SHELL PANEL BL
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Flange
Connector
USB Connectors USB A D SHELL PANEL BLACK
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:HDMI/USB Series; Contact Material:- RoHS Compliant: Yes
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AC-USB3-AAB | 889-2946-ND | AC-USB3-AAB | AC-USB3-AAB | 71AC1804 |
| Product Name | Connectors Audio & Video, Unreviewed | USB, DVI, HDMI Connector Adapters | USB Connectors | Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Amphenol Sine/tuchel | |
| Connector Type | USB | USB | USB |