Connector
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Flange
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No RoHS Compliant: Yes
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:HDMI/USB Series; Contact Material:- RoHS Compliant: Yes
USB Connectors USB A D SHELL PANEL
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AC-USB3-AA | 889-2945-ND | AC-USB3-AA | 84AC0671 | AC-USB3-AA |
| Product Name | USB, DVI, HDMI Connector Adapters | Connectors Unreviewed | Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Amphenol Sine/tuchel | USB Connectors | |
| Connector Type | USB | USB | USB |