AC-762222-079 -- CONTACT AMPHENOL COMMUNICATIONS SOLUTIONS
Amphenol Communications Solutions
Contact Amphenol Communications Solutions
AC-762222-079
Suppliers
Contact Amphenol Communications Solutions
47Y0113
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47Y0113 |
|
Product Name
|
Contact Amphenol Communications Solutions |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers