Amphenol Corporation Circular Connector Assemblies ABD-08PMMS-LC7001

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1088-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1088-ND
Circular Connector Assemblies 1754-1088-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Panel; Product Range Amphenol Ltw - 10AC5617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Panel; Product Range Amphenol Ltw
10AC5617
Circular Conn, Plug, 8Pos, Panel; Product Range Amphenol Ltw 10AC5617
CIRCULAR CONN, PLUG, 8POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-1088-ND 10AC5617
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data