Amphenol LTW Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw ABD-06BFFM-LL7A01

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw - 47W9518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw
47W9518
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw 47W9518
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9518
Product Name Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details