Amphenol Corporation Circular Cable Assemblies ABD-06AFMM-SL7A05

Description
CIRC CBL 6POS RCPT TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 6POS RCPT TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-ABD-06AFMM-SL7A05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-ABD-06AFMM-SL7A05-ND
Circular Cable Assemblies 1754-ABD-06AFMM-SL7A05-ND
CIRC CBL 6POS RCPT TO WIRE 16.4'

CIRC CBL 6POS RCPT TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-ABD-06AFMM-SL7A05-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details