Amphenol Corporation Circular Cable Assemblies ABD-06AFFM-SL7A10

Description
CIRC CBL 6POS RCPT TO WIRE 32.8'
Request a Quote Datasheet
Description
CIRC CBL 6POS RCPT TO WIRE 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-ABD-06AFFM-SL7A10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-ABD-06AFFM-SL7A10-ND
Circular Cable Assemblies 1754-ABD-06AFFM-SL7A10-ND
CIRC CBL 6POS RCPT TO WIRE 32.8'

CIRC CBL 6POS RCPT TO WIRE 32.8'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-ABD-06AFFM-SL7A10-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers