Amphenol LTW Industrial Circular Connectors ABD-04PMMS-LC7001

Description
Amphenol Industrial ABD-04PMMS-LC7001
Request a Quote Datasheet
Description
Amphenol Industrial ABD-04PMMS-LC7001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8114233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114233
Industrial Circular Connectors 8114233
Amphenol Industrial ABD-04PMMS-LC7001

Amphenol Industrial ABD-04PMMS-LC7001

Supplier's Site
Circular Connector Assemblies - 1754-1340-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1340-ND
Circular Connector Assemblies 1754-1340-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw - 50AC1416 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw
50AC1416
Circular Conn, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw 50AC1416
CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site
Circular Connector, Plug, 4Pos, Panel Rohs Compliant Amphenol Ltw - 65AH3589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Panel Rohs Compliant Amphenol Ltw
65AH3589
Circular Connector, Plug, 4Pos, Panel Rohs Compliant Amphenol Ltw 65AH3589
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, 4POS, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8114233 1754-1340-ND 50AC1416 65AH3589
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw Circular Connector, Plug, 4Pos, Panel Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details