Amphenol LTW Circular Connector Assemblies ABD-03PMMS-LC7001

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1074-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1074-ND
Circular Connector Assemblies 1754-1074-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1338995-ABD-03PMMS-LC7001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1338995-ABD-03PMMS-LC7001
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1338995-ABD-03PMMS-LC7001
Win Source Part Number: 1338995-ABD-03PMMS-L C7001 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: StandarD Number of Positions: 3 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Tray Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Standard Package: 50 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: B Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C Shell Material: Polyamide (PA) , Nylon, Glass Filled Insert Material: Polyamide (PA) , Nylon, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4020 Mfr: Amphenol LTW Base Product Number: ABD-03PMMS Primary Material: Plastic

Win Source Part Number: 1338995-ABD-03PMMS-LC7001
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: StandarD
Number of Positions: 3
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Tray
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Standard Package: 50
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: B
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Polyamide (PA) , Nylon, Glass Filled
Insert Material: Polyamide (PA) , Nylon, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4020
Mfr: Amphenol LTW
Base Product Number: ABD-03PMMS
Primary Material: Plastic

Buy Now Datasheet
M, M, Solder, 2Lock Rohs Compliant Amphenol Ltw - 50AC1401 - Newark, An Avnet Company
Chicago, IL, United States
M, M, Solder, 2Lock Rohs Compliant Amphenol Ltw
50AC1401
M, M, Solder, 2Lock Rohs Compliant Amphenol Ltw 50AC1401
M, M, SOLDER, 2LOCK ROHS COMPLIANT: NO

M, M, SOLDER, 2LOCK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1074-ND 1338995-ABD-03PMMS-LC7001 50AC1401
Product Name Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies M, M, Solder, 2Lock Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
Circular Connector Assemblies - 2262-A22066-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details