Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL LTW
ABD-02AFFM-LL7A10 -- F, F, MOLDING, 2LOCK ROHS COMPLIANT AMPHENOL LTW
Amphenol LTW
F, F, Molding, 2Lock Rohs Compliant Amphenol Ltw
ABD-02AFFM-LL7A10
Description
F, F, MOLDING, 2LOCK ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
F, F, MOLDING, 2LOCK ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
F, F, Molding, 2Lock Rohs Compliant Amphenol Ltw
22AJ4455
F, F, Molding, 2Lock Rohs Compliant Amphenol Ltw
22AJ4455
F, F, MOLDING, 2LOCK ROHS COMPLIANT: YES
F, F, MOLDING, 2LOCK ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
22AJ4455
Product Name
F, F, Molding, 2Lock Rohs Compliant Amphenol Ltw
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm²
1339g5-bk
Specs
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Advantech
Interface Modules
ADAM-3968/50-AE
Specs
Connector Type
RF and Microwave Connector
View Details
2
suppliers
LEMO USA, Inc.
Circular Connector Assemblies
CRB.H34.GLW.C72G
Specs
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Current Rating
1.5 amps
View Details
2
suppliers
Aratas America LLC
DIN 41612
XC5A-3082-1A
Specs
Connector Type
Board Mount Connector; DIN Connector
Geometry
Right Angle
Mounting
Through Hole, Right Angle
View Details
2
suppliers