Amphenol LTW X-Lok, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw AB-DD18HL-DDBR-QD010

Description
X-Lok, Large Size, 5A, 18 Pins, Overmold
Request a Quote
Description
X-Lok, Large Size, 5A, 18 Pins, Overmold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
X-Lok, Large Size, 5A, 18 Pins, Overmold

X-Lok, Large Size, 5A, 18 Pins, Overmold

Buy Now
X-Lok, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw - 24AK4158 - Newark, An Avnet Company
Chicago, IL, United States
X-Lok, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
24AK4158
X-Lok, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw 24AK4158
X-LOK, LARGE SIZE, 5A, 18 PINS, OVERMOLDED, STRAIGHT ROHS COMPLIANT: YES

X-LOK, LARGE SIZE, 5A, 18 PINS, OVERMOLDED, STRAIGHT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AB-DD18HL-DDBR-QD010 24AK4158
Product Name X-Lok, Large Size, 5A, 18 Pins, Overmolded, Straight Rohs Compliant Amphenol Ltw
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details